Sugatsune America, Inc. BUTT HINGE - LSA-90 LSA-90

Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

The LSA-90 butt hinge from Sugatsune America, Inc. is a weld-on type hinge made from 304 stainless steel with a mirror finish. It measures 90 mm in length and 60 mm in width, designed to support a door weight of up to 25 kg (55 lbs) per pair. The hinge has a thickness of 3.0 mm and weighs 190 g. It is packaged with 10 pieces per box and 100 pieces per carton. This hinge is suitable for applications requiring a robust and durable hinge solution without the need for screw holes.

Datasheet Summary
Powered by GS/AI

The LSA-90 butt hinge from Sugatsune America, Inc. is a weld-on type hinge made from 304 stainless steel with a mirror finish. It measures 90 mm in length and 60 mm in width, designed to support a door weight of up to 25 kg (55 lbs) per pair. The hinge has a thickness of 3.0 mm and weighs 190 g. It is packaged with 10 pieces per box and 100 pieces per carton. This hinge is suitable for applications requiring a robust and durable hinge solution without the need for screw holes.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - LSA-90 - LSA-90 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - LSA-90
LSA-90
BUTT HINGE - LSA-90 LSA-90
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk

  • Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSA-90
Product Name BUTT HINGE - LSA-90
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL4040 - AS-HG-AL-NL4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-9T85 - 360-26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH800S - HG-MH800S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH60 - HG-BH60 - Sugatsune America, Inc.
Specs
Length 0.2500 inch (6.35 mm)
Hole Type Round
Number of Holes 5
View Details