Sugatsune America, Inc. SPRING HINGE - JDA-180-30A JDA-180-30A

Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Datasheet
Datasheet Summary
Powered by GS/AI

JDA-180-30A is a spring-loaded, self-closing double action hinge with adjustable tension, designed for doors up to 30 mm thick and weighing up to 275 g. It measures 101 mm in width, with a door box width of 29.5 mm and a mounting plate width of 42 mm. The hinge is constructed from aluminum with an anodized finish. It has been tested to endure 500,000 open/close cycles.

Datasheet Summary
Powered by GS/AI

JDA-180-30A is a spring-loaded, self-closing double action hinge with adjustable tension, designed for doors up to 30 mm thick and weighing up to 275 g. It measures 101 mm in width, with a door box width of 29.5 mm and a mounting plate width of 42 mm. The hinge is constructed from aluminum with an anodized finish. It has been tested to endure 500,000 open/close cycles.

Suppliers

Company
Product
Description
Supplier Links
SPRING HINGE - JDA-180-30A - JDA-180-30A - Sugatsune America, Inc.
Carson, CA, United States
SPRING HINGE - JDA-180-30A
JDA-180-30A
SPRING HINGE - JDA-180-30A JDA-180-30A
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.

  • Spring loaded for self closing
  • Adjustable spring tension.
  • Successfully passed 500,000 open/close private cycle tests.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number JDA-180-30A
Product Name SPRING HINGE - JDA-180-30A
Hinge Type Spring
Unlock Full Specs
to access all available technical data

Similar Products

QUICK RELEASE HINGE - HG-OTA45L - HG-OTA45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-19T - 360-D26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 - 304B-46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details
TABLETOP PIANO HINGE - HG-MH800S - HG-MH800S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details