Sugatsune America, Inc. STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 304B-46/9

Description
All-stainless steel cup hinge for superior corrosion resistance 3/8" (9mm) half overlay Free-swinging Additional models with different overlay and self-closing available
Description
All-stainless steel cup hinge for superior corrosion resistance 3/8" (9mm) half overlay Free-swinging Additional models with different overlay and self-closing available
Datasheet
Datasheet Summary
Powered by GS/AI

The 304B-46/9 is a free-swinging concealed hinge with a 9mm overlay, made of 304 stainless steel with a polished finish, designed for cabinet applications. It has a weight of 60 grams and is packed 200 per carton. The hinge requires a separate mounting plate and supports door thicknesses from 15mm to 20mm, with door edge to bore edge distances of 3mm, 4mm, or 5mm, corresponding to hinge side opening clearances of 0.5mm to 1.4mm respectively.

Datasheet Summary
Powered by GS/AI

The 304B-46/9 is a free-swinging concealed hinge with a 9mm overlay, made of 304 stainless steel with a polished finish, designed for cabinet applications. It has a weight of 60 grams and is packed 200 per carton. The hinge requires a separate mounting plate and supports door thicknesses from 15mm to 20mm, with door edge to bore edge distances of 3mm, 4mm, or 5mm, corresponding to hinge side opening clearances of 0.5mm to 1.4mm respectively.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 - 304B-46/9 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HINGE, FREE SWING - 304B-46/9
304B-46/9
STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 304B-46/9
All-stainless steel cup hinge for superior corrosion resistance 3/8" (9mm) half overlay Free-swinging Additional models with different overlay and self-closing available

  • All-stainless steel cup hinge for superior corrosion resistance
  • 3/8" (9mm) half overlay
  • Free-swinging
  • Additional models with different overlay and self-closing available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 304B-46/9
Product Name STAINLESS STEEL HINGE, FREE SWING - 304B-46/9
Length 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95AF-L - HG-MA95AF-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-75ARP - HG-S-75ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.94 inch (125 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
BUTT HINGE - LSB-100 - LSB-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH800S - HG-MH800S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details