Sugatsune America, Inc. LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD LIN-X600ACD

Description
Accessory for LIN-X600
Description
Accessory for LIN-X600
Datasheet
Datasheet Summary
Powered by GS/AI

The LIN-X600ACD is a lateral opening door hinge with a damper designed for use in various cabinet applications. It accommodates doors with a width ranging from 550 mm to 650 mm (21-5/8,Äù to 25-9/16,Äù), a height between 600 mm and 2400 mm (23-5/8" to 94-1/2"), and a thickness of 15 mm to 24 mm (5/8" to 15/16"). The hinge supports a maximum door weight of 24 kg (52.8 lbs). This hinge is part of a standard kit that includes two hinge arms, mounting plates, cup covers, bar end caps, and one connecting bar. The product is suitable for steel and aluminum materials and is available in nickel and anodized finishes. It is important to consider the handle position on the doors prior to installation to avoid interference with the hinges. The LIN-X600ACD is specifically designed for tall or heavy doors, making it a robust choice for engineers looking for reliable door hardware solutions.

Datasheet Summary
Powered by GS/AI

The LIN-X600ACD is a lateral opening door hinge with a damper designed for use in various cabinet applications. It accommodates doors with a width ranging from 550 mm to 650 mm (21-5/8,Äù to 25-9/16,Äù), a height between 600 mm and 2400 mm (23-5/8" to 94-1/2"), and a thickness of 15 mm to 24 mm (5/8" to 15/16"). The hinge supports a maximum door weight of 24 kg (52.8 lbs). This hinge is part of a standard kit that includes two hinge arms, mounting plates, cup covers, bar end caps, and one connecting bar. The product is suitable for steel and aluminum materials and is available in nickel and anodized finishes. It is important to consider the handle position on the doors prior to installation to avoid interference with the hinges. The LIN-X600ACD is specifically designed for tall or heavy doors, making it a robust choice for engineers looking for reliable door hardware solutions.

Suppliers

Company
Product
Description
Supplier Links
LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD - LIN-X600ACD - Sugatsune America, Inc.
Carson, CA, United States
LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD
LIN-X600ACD
LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD LIN-X600ACD
Accessory for LIN-X600

  • Accessory for LIN-X600
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LIN-X600ACD
Product Name LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD
Length 3.12 inch (79.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONCEALED HINGE - H160-C34/23 - H160-C34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
BUTT HINGE - KHA-80C - KHA-80C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-240 - LSD-30-240 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
TORQUE HINGE - HG-TB7L - HG-TB7L - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details