Sugatsune America, Inc. CABLE GROMMET FOR SHEET METAL - LS50F-BL LS50F-BL

Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0.
Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0.
Datasheet
Datasheet Summary
Powered by GS/AI

The LS50F-BL is a cable grommet for sheet metal with a folding flap that closes the opening when not in use, designed for material thicknesses of 1/32" to 1/16" (0.8 to 2.0 mm). It features one-touch installation, a snap-open and lockable flap cover, and is compliant with UL94 V-0 flame retardancy standard. The part is made of black ABS, weighs 9.8 grams, and has a cutout diameter of 1-49/64" (45 mm ± 0.2 mm).

Datasheet Summary
Powered by GS/AI

The LS50F-BL is a cable grommet for sheet metal with a folding flap that closes the opening when not in use, designed for material thicknesses of 1/32" to 1/16" (0.8 to 2.0 mm). It features one-touch installation, a snap-open and lockable flap cover, and is compliant with UL94 V-0 flame retardancy standard. The part is made of black ABS, weighs 9.8 grams, and has a cutout diameter of 1-49/64" (45 mm ± 0.2 mm).

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET FOR SHEET METAL - LS50F-BL
LS50F-BL
CABLE GROMMET FOR SHEET METAL - LS50F-BL LS50F-BL
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0.

  • One-touch easy installation on sheet metal.
  • Folding flap can close the opening when not in use.
  • Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm).
  • Compliant with flame retardancy standard UL94 V-0.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number LS50F-BL
Product Name CABLE GROMMET FOR SHEET METAL - LS50F-BL
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details
CABLE GROMMET - V80/BE - V80/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details