Sugatsune America, Inc. TORQUE HINGE - HG-TB7L HG-TB7L

Description
Free stop hinge with friction torque. Consistent torque through out working range. Opening angle 360°. Applications: Ideal for indoor applications. LCD monitors, stationary cameras, displays, etc.
Datasheet
Description
Free stop hinge with friction torque. Consistent torque through out working range. Opening angle 360°. Applications: Ideal for indoor applications. LCD monitors, stationary cameras, displays, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-TB7L - HG-TB7L - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-TB7L
HG-TB7L
TORQUE HINGE - HG-TB7L HG-TB7L
Free stop hinge with friction torque. Consistent torque through out working range. Opening angle 360°. Applications: Ideal for indoor applications. LCD monitors, stationary cameras, displays, etc.

  • Free stop hinge with friction torque.
  • Consistent torque through out working range.
  • Opening angle 360°.
  • Applications:
  • Ideal for indoor applications.
  • LCD monitors, stationary cameras, displays, etc.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TB7L
Product Name TORQUE HINGE - HG-TB7L
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-19T - 360-D26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH1100S - HG-MH1100S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
DAMPER HINGE - HG-JHM11-4BL - HG-JHM11-4BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-15 - HG-PA201-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details