Sugatsune America, Inc. STAINLESS STEEL PIANO HINGE - LSD-30-240 LSD-30-240

Description
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
Description
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
Datasheet
Datasheet Summary
Powered by GS/AI

The LSD-30-240 is a 240 mm long piano hinge made of 304 stainless steel with a satin finish, featuring double-folded construction for added rigidity and crimped knuckles on both ends to prevent pin removal, with the hinge pin not occupying the crimped sections. It has a width of 43.5 mm, thickness of 1.5 mm, and a weight of 1.2 g per unit. The hinge is designed for use in applications requiring durable, corrosion-resistant hinge performance.

Datasheet Summary
Powered by GS/AI

The LSD-30-240 is a 240 mm long piano hinge made of 304 stainless steel with a satin finish, featuring double-folded construction for added rigidity and crimped knuckles on both ends to prevent pin removal, with the hinge pin not occupying the crimped sections. It has a width of 43.5 mm, thickness of 1.5 mm, and a weight of 1.2 g per unit. The hinge is designed for use in applications requiring durable, corrosion-resistant hinge performance.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL PIANO HINGE - LSD-30-240 - LSD-30-240 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL PIANO HINGE - LSD-30-240
LSD-30-240
STAINLESS STEEL PIANO HINGE - LSD-30-240 LSD-30-240
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends

  • Double folded construction provides extra rigidity
  • The knuckles on both ends are crimped to prevent the pin from being removed
  • The hinge pin does not occupy the crimped knuckles on both ends
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSD-30-240
Product Name STAINLESS STEEL PIANO HINGE - LSD-30-240
Hinge Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R - GH-G02SH-BL-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details
Torque Concealed Hinge (for sheet metal) - H95TSH-F - H95TSH-F - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 1.81 inch (46.04 mm)
Hole Type Round
View Details
BUTT HINGE - 28100 - 28100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 5
View Details
FREE SWINGING SHEET METAL CONCEALED HINGE - HG-TUF - HG-TUF - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Hole Type Round
Number of Holes 4
View Details