Sugatsune America, Inc. BUTT HINGE - KHA-75C KHA-75C

Description
Screw holes are not countersunk
Datasheet
Description
Screw holes are not countersunk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - KHA-75C - KHA-75C - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - KHA-75C
KHA-75C
BUTT HINGE - KHA-75C KHA-75C
Screw holes are not countersunk

  • Screw holes are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number KHA-75C
Product Name BUTT HINGE - KHA-75C
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF GLASS HINGE - GH-36/NCRR - GH-36/NCRR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-20 - HG-PA200-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP15 - HG-ITHP15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
SPRING HINGE - JDA-180-50A - JDA-180-50A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 3 inch (76.2 mm)
Leaf Material Aluminum; Aluminum
View Details