Sugatsune America, Inc. Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR HG-JV65-S-LGR

Description
Soft and self-closing hinge ensures quiet, safe door closure. Adjustable closing speed (with hex key). Allows precise, machine-friendly door movement. Firmly holds door closed to prevent gaps, so that machines continue to operate without interruption. Surface-mounted hinge saves internal machine space and helps maintain cleanliness (ideal for food equipment and medical industry). Can be installed on aluminum frames for machine equipment. Passed 50,000 open/close cycle test (private).
Description
Soft and self-closing hinge ensures quiet, safe door closure. Adjustable closing speed (with hex key). Allows precise, machine-friendly door movement. Firmly holds door closed to prevent gaps, so that machines continue to operate without interruption. Surface-mounted hinge saves internal machine space and helps maintain cleanliness (ideal for food equipment and medical industry). Can be installed on aluminum frames for machine equipment. Passed 50,000 open/close cycle test (private).
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-JV65-S-LGR is a surface-mounted soft-close hinge designed for quiet, self-closing door operation in machine equipment, ideal for food and medical applications due to its cleanable design. It is available in light grey finish and supports door widths up to 700 mm and heights up to 2400 mm, with a weight of 7.0 to 12.0 kg per three units. Closing speed is adjustable using a 2.5 mm hex key. The hinge operates indoors within a temperature range of 32 to 104°F (0 to 40°C), is not suitable for vibrational environments, and has been tested to 50,000 cycles. It is mounted on aluminum frames and does not require lubrication.

Datasheet Summary
Powered by GS/AI

The HG-JV65-S-LGR is a surface-mounted soft-close hinge designed for quiet, self-closing door operation in machine equipment, ideal for food and medical applications due to its cleanable design. It is available in light grey finish and supports door widths up to 700 mm and heights up to 2400 mm, with a weight of 7.0 to 12.0 kg per three units. Closing speed is adjustable using a 2.5 mm hex key. The hinge operates indoors within a temperature range of 32 to 104°F (0 to 40°C), is not suitable for vibrational environments, and has been tested to 50,000 cycles. It is mounted on aluminum frames and does not require lubrication.

Suppliers

Company
Product
Description
Supplier Links
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR - HG-JV65-S-LGR - Sugatsune America, Inc.
Carson, CA, United States
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR
HG-JV65-S-LGR
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR HG-JV65-S-LGR
Soft and self-closing hinge ensures quiet, safe door closure. Adjustable closing speed (with hex key). Allows precise, machine-friendly door movement. Firmly holds door closed to prevent gaps, so that machines continue to operate without interruption. Surface-mounted hinge saves internal machine space and helps maintain cleanliness (ideal for food equipment and medical industry). Can be installed on aluminum frames for machine equipment. Passed 50,000 open/close cycle test (private).

  • Soft and self-closing hinge ensures quiet, safe door closure.
  • Adjustable closing speed (with hex key). Allows precise, machine-friendly door movement.
  • Firmly holds door closed to prevent gaps, so that machines continue to operate without interruption.
  • Surface-mounted hinge saves internal machine space and helps maintain cleanliness (ideal for food equipment and medical industry).
  • Can be installed on aluminum frames for machine equipment.
  • Passed 50,000 open/close cycle test (private).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-JV65-S-LGR
Product Name Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR
Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2L-SC - HG-BF3-2L-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-SN - HG-TMH2030-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16R - HG-KNT16R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details