Sugatsune America, Inc. LIFT-OFF HINGE (WELD-ON) - HNH-65CL HNH-65CL

Description
Weld-on type lift-off hinge Left and Right handed available
Description
Weld-on type lift-off hinge Left and Right handed available
Datasheet
Datasheet Summary
Powered by GS/AI

The HNH-65CL is a weld-on lift-off hinge with right-hand opening, made of 304 stainless steel with a mirror finish. It has a length of 65 mm (2-9/16 inches), a width of 60 mm, a depth of 50 mm (1-31/32 inches), and a thickness of 3.0 mm. The hinge weighs 165 grams and is packaged in quantities of 10 per box and 80 per carton.

Datasheet Summary
Powered by GS/AI

The HNH-65CL is a weld-on lift-off hinge with right-hand opening, made of 304 stainless steel with a mirror finish. It has a length of 65 mm (2-9/16 inches), a width of 60 mm, a depth of 50 mm (1-31/32 inches), and a thickness of 3.0 mm. The hinge weighs 165 grams and is packaged in quantities of 10 per box and 80 per carton.

Suppliers

Company
Product
Description
Supplier Links
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Carson, CA, United States
LIFT-OFF HINGE (WELD-ON) - HNH-65CL
HNH-65CL
LIFT-OFF HINGE (WELD-ON) - HNH-65CL HNH-65CL
Weld-on type lift-off hinge Left and Right handed available

  • Weld-on type lift-off hinge
  • Left and Right handed available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HNH-65CL
Product Name LIFT-OFF HINGE (WELD-ON) - HNH-65CL
Hinge Type Quick-release; Weld-on
Unlock Full Specs
to access all available technical data

Similar Products

DOUBLE ACTION SPRING HINGE - JDAW-120-35A - JDAW-120-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT- HG-PA270-45 - HG-PA270-45 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details
FREE SWINGING SHEET METAL CONCEALED HINGE - HG-TUF - HG-TUF - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Hole Type Round
Number of Holes 4
View Details
TORQUE HINGE (WIRING HOLE) - HG-TA45HL - HG-TA45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details