Sugatsune America, Inc. STAINLESS STEEL TORQUE HINGE - HG-TBS40L HG-TBS40L

Description
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 0°~40°C (32°~104°F). Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).
Description
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 0°~40°C (32°~104°F). Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-TBS40L is a left-handed, all-stainless-steel torque hinge designed for pair use in corrosive environments, with a torque of 67 lb·in and a 20° opening angle. It has passed a 40,000-cycle open/close test and operates within a temperature range of 0°C to 40°C. Its body, shaft, spring washer, and plate are made from 304 or 303 stainless steel, and its washer is 430 stainless steel. The hinge weighs 360 g and is intended for applications such as LCD displays, monitoring cameras, medical, and food equipment.

Datasheet Summary
Powered by GS/AI

The HG-TBS40L is a left-handed, all-stainless-steel torque hinge designed for pair use in corrosive environments, with a torque of 67 lb·in and a 20° opening angle. It has passed a 40,000-cycle open/close test and operates within a temperature range of 0°C to 40°C. Its body, shaft, spring washer, and plate are made from 304 or 303 stainless steel, and its washer is 430 stainless steel. The hinge weighs 360 g and is intended for applications such as LCD displays, monitoring cameras, medical, and food equipment.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL TORQUE HINGE - HG-TBS40L - HG-TBS40L - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL TORQUE HINGE - HG-TBS40L
HG-TBS40L
STAINLESS STEEL TORQUE HINGE - HG-TBS40L HG-TBS40L
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating temperature: 0°~40°C (32°~104°F). Great for LCD's, monitoring camera displays, medical and food equipment. High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).

  • Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments.
  • For pair use. When installing, ensure that both hinge shafts are levelled and aligned.
  • Operating temperature: 0°~40°C (32°~104°F).
  • Great for LCD's, monitoring camera displays, medical and food equipment.
  • High Durability: HG-TBS passed 40,000 open/close private cycle test, twice that of HG-TB torque hinge (20,000 cycles).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TBS40L
Product Name STAINLESS STEEL TORQUE HINGE - HG-TBS40L
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

GLASS DOOR HINGE - GH-450G/SN - GH-450G/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details
GLASS DOOR HINGE - GH-34-8CR-K - GH-34-8CR-K - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L - GPH-40L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details