Sugatsune America, Inc. CASTER WITH LEVELING GLIDE - AF-50 AF-50

Description
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
Description
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
Datasheet
Datasheet Summary
Powered by GS/AI

AF-50 is a heavy-duty, low-profile caster with an integrated leveling glide, designed for applications requiring stable support after positioning. The unit has a steel body with chrome finish and a black nylon wheel, with a swivel radius of 73 mm and a load capacity of 255 kg (561 lbs). It measures 50 mm in diameter, 74 mm in height, and 46 mm in effective width, and weighs 1205 grams. A round cutout or bore is required for the leveler bolt. The product is sold in boxes of 18 pieces.

Datasheet Summary
Powered by GS/AI

AF-50 is a heavy-duty, low-profile caster with an integrated leveling glide, designed for applications requiring stable support after positioning. The unit has a steel body with chrome finish and a black nylon wheel, with a swivel radius of 73 mm and a load capacity of 255 kg (561 lbs). It measures 50 mm in diameter, 74 mm in height, and 46 mm in effective width, and weighs 1205 grams. A round cutout or bore is required for the leveler bolt. The product is sold in boxes of 18 pieces.

Suppliers

Company
Product
Description
Supplier Links
CASTER WITH LEVELING GLIDE - AF-50 - AF-50 - Sugatsune America, Inc.
Carson, CA, United States
CASTER WITH LEVELING GLIDE - AF-50
AF-50
CASTER WITH LEVELING GLIDE - AF-50 AF-50
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster

  • Heavy duty, low profile caster with built-in leveling glide
  • Allows solid support by leveler once equipment is in place
  • Simplifies mounting as leveler is integrated with caster
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number AF-50
Product Name CASTER WITH LEVELING GLIDE - AF-50
Caster Type Leveling Caster
Wheel Type Single Wheel
Features Threaded Stem
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE- EX-100N16S - EX-100N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-150F - JS375-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75PB - UHG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details