Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F JS375-110F

Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

The JS375-110F is a heavy-duty, flat-shaped stainless steel bearing roller with a bracket that has holes for fasteners or can be welded, designed for outdoor use with a sealed bearing. It has a roller diameter of 110 mm (4-21/64 inches), a width of 24 mm (15/16 inch), a bracket height of 53 mm (2-3/32 inches), and supports a load capacity of 1400 kgf (3080 lbs). The bracket has a center-to-center fastener hole spacing of 120 mm (4-23/32 inches) and a roller shaft diameter of 20 mm (1-11/32 inches). The unit weighs 2.0 kg.

Datasheet Summary
Powered by GS/AI

The JS375-110F is a heavy-duty, flat-shaped stainless steel bearing roller with a bracket that has holes for fasteners or can be welded, designed for outdoor use with a sealed bearing. It has a roller diameter of 110 mm (4-21/64 inches), a width of 24 mm (15/16 inch), a bracket height of 53 mm (2-3/32 inches), and supports a load capacity of 1400 kgf (3080 lbs). The bracket has a center-to-center fastener hole spacing of 120 mm (4-23/32 inches) and a roller shaft diameter of 20 mm (1-11/32 inches). The unit weighs 2.0 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F - JS375-110F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F
JS375-110F
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F JS375-110F
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • Flat-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS375-110F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-110F
Wheel Type Flat Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F - JS385-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
CASTER PLATE TYPE - GX-50-P - GX-50-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H - JS365-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details