Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H JS365-75H

Description
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

JS365-75H is a heavy-duty stainless steel bearing roller with a U-shaped wheel and bracket, designed for outdoor environments with a sealed bearing. The bracket includes holes for fastening or welding. It has a load capacity of 650 kg for two casters, a wheel diameter of 75 mm (2-61/64 inches), a width of 120 mm (4-23/32 inches), and a roller height of 87.5 mm (3-7/16 inches). The unit weighs 0.9 kg.

Datasheet Summary
Powered by GS/AI

JS365-75H is a heavy-duty stainless steel bearing roller with a U-shaped wheel and bracket, designed for outdoor environments with a sealed bearing. The bracket includes holes for fastening or welding. It has a load capacity of 650 kg for two casters, a wheel diameter of 75 mm (2-61/64 inches), a width of 120 mm (4-23/32 inches), and a roller height of 87.5 mm (3-7/16 inches). The unit weighs 0.9 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H - JS365-75H - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H
JS365-75H
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H JS365-75H
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • U-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS365-75H
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H
Wheel Type U-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F - JS385-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
CASTER WITH LEVELING GLIDE - AF-65 - AF-65 - Sugatsune America, Inc.
Specs
Caster Type Leveling Caster
Wheel Type Single Wheel
Maximum Load 562 lbs (255 kg)
View Details