Sugatsune America, Inc. CASTER WITH BRAKE - FP-45-PS FP-45-PS

Description
Excellent durability, and resistance to wear and chemicals.
Description
Excellent durability, and resistance to wear and chemicals.
Datasheet
Datasheet Summary
Powered by GS/AI

FP-45-PS is a twin-wheel plate-type caster with a brake, featuring a polyamide body in black finish, a steel mounting plate with yellow zinc chromate finish, and polyamide wheels. It has a load capacity of 40 kg (88 lbs) and weighs 98 g.

Datasheet Summary
Powered by GS/AI

FP-45-PS is a twin-wheel plate-type caster with a brake, featuring a polyamide body in black finish, a steel mounting plate with yellow zinc chromate finish, and polyamide wheels. It has a load capacity of 40 kg (88 lbs) and weighs 98 g.

Suppliers

Company
Product
Description
Supplier Links
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Carson, CA, United States
CASTER WITH BRAKE - FP-45-PS
FP-45-PS
CASTER WITH BRAKE - FP-45-PS FP-45-PS
Excellent durability, and resistance to wear and chemicals.

  • Excellent durability, and resistance to wear and chemicals.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number FP-45-PS
Product Name CASTER WITH BRAKE - FP-45-PS
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-50/WHT - CAPS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-60H - JS365-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details