Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB UHG-75GFB

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in) 4 Height of Item (mm) 107 Height of Item (in) 4.25 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg) 612 Load Capacity (lbs) 1347 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in) 4 Height of Item (mm) 107 Height of Item (in) 4.25 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg) 612 Load Capacity (lbs) 1347 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

UHG-75GFB is a low-profile, heavy-duty caster with a steel body and mounting plate finished in clear zinc chromate (trivalent chromium), compliant with RoHS. It features a sealed ball bearing swivel assembly and a reinforced nylon wheel. The caster has a load capacity of 612 kg (1347 lbs), a wheel diameter of 75 mm, a wheel width of 10.5 mm, and an overall height of 107 mm. The mounting plate dimensions are 100 mm by 100 mm. The unit weighs 1625 g.

Datasheet Summary
Powered by GS/AI

UHG-75GFB is a low-profile, heavy-duty caster with a steel body and mounting plate finished in clear zinc chromate (trivalent chromium), compliant with RoHS. It features a sealed ball bearing swivel assembly and a reinforced nylon wheel. The caster has a load capacity of 612 kg (1347 lbs), a wheel diameter of 75 mm, a wheel width of 10.5 mm, and an overall height of 107 mm. The mounting plate dimensions are 100 mm by 100 mm. The unit weighs 1625 g.

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB
UHG-75GFB
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB UHG-75GFB
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in) 4 Height of Item (mm) 107 Height of Item (in) 4.25 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg) 612 Load Capacity (lbs) 1347 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 1625
  • Length or Depth of Item when closed (mm) 101.5
  • Length or Depth of Item when closed (in) 4
  • Height of Item (mm) 107
  • Height of Item (in) 4.25
  • Width of Item (mm) 100
  • Width of Item (in) 3.9375
  • Load Capacity (kg) 612
  • Load Capacity (lbs) 1347
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-75GFB
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F - JS375-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
DUAL BRAKE SYSTEM CASTER WITH BRAKE (PLATE) - EX-100PS - EX-100PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details