Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V JS310-110V

Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Datasheet
Datasheet Summary
Powered by GS/AI

JS310-110V is a V-shaped stainless steel roller wheel designed for use with the JS300 caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 110 mm (4-21/64 inches), a width of 28 mm (1-7/64 inches), a hub width of 24 mm (1-15/16 inches), and a bore size of M12 (15/32 inches). The roller includes a spring washer and has a weight of 1.5 kg.

Datasheet Summary
Powered by GS/AI

JS310-110V is a V-shaped stainless steel roller wheel designed for use with the JS300 caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 110 mm (4-21/64 inches), a width of 28 mm (1-7/64 inches), a hub width of 24 mm (1-15/16 inches), and a bore size of M12 (15/32 inches). The roller includes a spring washer and has a weight of 1.5 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V - JS310-110V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V
JS310-110V
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V JS310-110V
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.

  • V-shaped roller wheel for JS300
  • Sealed bearing ideal for outdoor environment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS310-110V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-60F - JS385-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
CASTER - EX-100N16 - EX-100N16 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
CASTER WITH LEVELING GLIDE - AF-65 - AF-65 - Sugatsune America, Inc.
Specs
Caster Type Leveling Caster
Wheel Type Single Wheel
Maximum Load 562 lbs (255 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F - JS375-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details