Sugatsune America, Inc. CASTER WITH LEVELING GLIDE - AF-65 AF-65

Description
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
Description
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
Datasheet
Datasheet Summary
Powered by GS/AI

AF-65 is a heavy-duty, low-profile caster with an integrated leveling glide, designed for solid equipment support after installation and simplified mounting. The caster has a steel body with chrome finish and a black nylon wheel, a swivel radius of 85 mm, a load capacity of 255 kg (561 lbs), and weighs 1335 g. It is packaged 12 per box and 120 per carton.

Datasheet Summary
Powered by GS/AI

AF-65 is a heavy-duty, low-profile caster with an integrated leveling glide, designed for solid equipment support after installation and simplified mounting. The caster has a steel body with chrome finish and a black nylon wheel, a swivel radius of 85 mm, a load capacity of 255 kg (561 lbs), and weighs 1335 g. It is packaged 12 per box and 120 per carton.

Suppliers

Company
Product
Description
Supplier Links
CASTER WITH LEVELING GLIDE - AF-65 - AF-65 - Sugatsune America, Inc.
Carson, CA, United States
CASTER WITH LEVELING GLIDE - AF-65
AF-65
CASTER WITH LEVELING GLIDE - AF-65 AF-65
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster

  • Heavy duty, low profile caster with built-in leveling glide
  • Allows solid support by leveler once equipment is in place
  • Simplifies mounting as leveler is integrated with caster
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number AF-65
Product Name CASTER WITH LEVELING GLIDE - AF-65
Caster Type Leveling Caster
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F - JS385-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-50/WHT - CAPS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
CASTER - HR-75PB - HR-75PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 562 lbs (255 kg)
View Details