Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-50V JS300-50V

Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Datasheet
Datasheet Summary
Powered by GS/AI

The JS300-50V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor environments. The bracket includes holes for fastening or welding and supports a load capacity of 400 kg per pair. It has a roller diameter of 50 mm (1-31/32 inches), a width of 100 mm (3-15/16 inches), and a height of 62 mm (2-7/16 inches). The unit weighs 0.5 kg.

Datasheet Summary
Powered by GS/AI

The JS300-50V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor environments. The bracket includes holes for fastening or welding and supports a load capacity of 400 kg per pair. It has a roller diameter of 50 mm (1-31/32 inches), a width of 100 mm (3-15/16 inches), and a height of 62 mm (2-7/16 inches). The unit weighs 0.5 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-50V - JS300-50V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-50V
JS300-50V
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-50V JS300-50V
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded

  • V-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS300-50V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-50V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H - JS380-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER - HR-50GNB - HR-50GNB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details