Sugatsune America, Inc. CASTER - HR-50GNB HR-50GNB

Description
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Hexavalent chromium free. Using trivalent chromium for RoHS compliance
Description
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Hexavalent chromium free. Using trivalent chromium for RoHS compliance
Datasheet
Datasheet Summary
Powered by GS/AI

HR-50GNB is a low-profile, heavy-duty caster with a phenolic resin wheel, designed for manufacturing equipment requiring up to 163 kg (359 lbs) load capacity. It features a hardened steel frame with clear zinc chromate finish and a trivalent chromium-coated mounting plate for RoHS compliance. The caster has no ball bearing spindle, measures 50 mm in wheel width, 28 mm in height, and has mounting dimensions of 68 mm by 80 mm by 50 mm. It is configured as a swivel caster in a 3-caster set-up with 2+1 triangle arrangement.

Datasheet Summary
Powered by GS/AI

HR-50GNB is a low-profile, heavy-duty caster with a phenolic resin wheel, designed for manufacturing equipment requiring up to 163 kg (359 lbs) load capacity. It features a hardened steel frame with clear zinc chromate finish and a trivalent chromium-coated mounting plate for RoHS compliance. The caster has no ball bearing spindle, measures 50 mm in wheel width, 28 mm in height, and has mounting dimensions of 68 mm by 80 mm by 50 mm. It is configured as a swivel caster in a 3-caster set-up with 2+1 triangle arrangement.

Suppliers

Company
Product
Description
Supplier Links
CASTER - HR-50GNB - HR-50GNB - Sugatsune America, Inc.
Carson, CA, United States
CASTER - HR-50GNB
HR-50GNB
CASTER - HR-50GNB HR-50GNB
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Hexavalent chromium free. Using trivalent chromium for RoHS compliance

  • Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment
  • Hardened frame for maximum rigidity and strength
  • Hexavalent chromium free. Using trivalent chromium for RoHS compliance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number HR-50GNB
Product Name CASTER - HR-50GNB
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - HG-65PB - HG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 675 lbs (306 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/WHT - CAPF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details