Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V JS310-75V

Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Datasheet
Datasheet Summary
Powered by GS/AI

The JS310-75V is a V-shaped stainless steel roller wheel designed for use with the JS300 heavy-duty caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 75 mm (2-61/64"), a width of 20 mm (25/32"), a flange height of 7.5 mm (19/64"), and a hub length of 3.5 mm (9/64"). The roller includes a 25/64" M10 bore, a spring washer thickness of 3 mm (1/8"), and weighs 0.6 kg. The housing dimensions are 85 mm (3-11/32") length and 76.5 mm (3-1/64") height. It accepts a 9 mm (7/16") axle with a 19/32" (15 mm) shoulder length. The part is identified within the JS310 series, with confirmed specifications for this variant.

Datasheet Summary
Powered by GS/AI

The JS310-75V is a V-shaped stainless steel roller wheel designed for use with the JS300 heavy-duty caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 75 mm (2-61/64"), a width of 20 mm (25/32"), a flange height of 7.5 mm (19/64"), and a hub length of 3.5 mm (9/64"). The roller includes a 25/64" M10 bore, a spring washer thickness of 3 mm (1/8"), and weighs 0.6 kg. The housing dimensions are 85 mm (3-11/32") length and 76.5 mm (3-1/64") height. It accepts a 9 mm (7/16") axle with a 19/32" (15 mm) shoulder length. The part is identified within the JS310 series, with confirmed specifications for this variant.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V
JS310-75V
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V JS310-75V
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.

  • V-shaped roller wheel for JS300
  • Sealed bearing ideal for outdoor environment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS310-75V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - EX-100N12 - EX-100N12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
DUAL BRAKE SYSTEM CASTER WITH BRAKE (PLATE) - EX-100PS - EX-100PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details