Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-100MC UHG-100MC

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 2160 Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height of Item (mm) 140 Height of Item (in) 5.5625 Width of Item (mm) 110 Width of Item (in) 4.375 Load Capacity (kg) 816 Load Capacity (lbs) 1795 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 1/2 or 12.5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 2160 Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height of Item (mm) 140 Height of Item (in) 5.5625 Width of Item (mm) 110 Width of Item (in) 4.375 Load Capacity (kg) 816 Load Capacity (lbs) 1795 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 1/2 or 12.5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

UHG-100MC is a low-profile, heavy-duty caster with a 100 mm wheel diameter and 48 mm height, designed for manufacturing equipment with a load capacity of 816 kg (1795 lbs). It features an electro-conductive MC Nylon wheel with a heavy-duty ball bearing, a steel body with clear zinc chromate (trivalent chromium) finish for RoHS compliance, and a swivel assembly with sealed ball bearings. The caster measures 150 mm in depth, 110 mm in width, and weighs 2160 g.

Datasheet Summary
Powered by GS/AI

UHG-100MC is a low-profile, heavy-duty caster with a 100 mm wheel diameter and 48 mm height, designed for manufacturing equipment with a load capacity of 816 kg (1795 lbs). It features an electro-conductive MC Nylon wheel with a heavy-duty ball bearing, a steel body with clear zinc chromate (trivalent chromium) finish for RoHS compliance, and a swivel assembly with sealed ball bearings. The caster measures 150 mm in depth, 110 mm in width, and weighs 2160 g.

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-100MC - UHG-100MC - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-100MC
UHG-100MC
LOW PROFILE HEAVY DUTY CASTER - UHG-100MC UHG-100MC
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 2160 Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height of Item (mm) 140 Height of Item (in) 5.5625 Width of Item (mm) 110 Width of Item (in) 4.375 Load Capacity (kg) 816 Load Capacity (lbs) 1795 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 1/2 or 12.5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 2160
  • Length or Depth of Item when closed (mm) 150
  • Length or Depth of Item when closed (in) 5.9375
  • Height of Item (mm) 140
  • Height of Item (in) 5.5625
  • Width of Item (mm) 110
  • Width of Item (in) 4.375
  • Load Capacity (kg) 816
  • Load Capacity (lbs) 1795
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 1/2 or 12.5 mm bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-100MC
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-100MC
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - FP-45-N - FP-45-N - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details
DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P - EX-100P - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
CASTER - GX-W50GN12 - GX-W50GN12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details