Sugatsune America, Inc. OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T H360-C26-0T

Description
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.
Description
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.
Datasheet
Datasheet Summary
Powered by GS/AI

The H360-C26-0T is a concealed hinge for thick doors with a self-closing function, designed for cabinet applications. It supports a maximum door thickness of 30 mm and a maximum door width of 600 mm, with a load capacity of 9 kg per two hinges or 15 kg per three hinges. The hinge features a clip-on design for easy installation and allows three-way adjustment with the door installed. It has passed a 200,000-cycle durability test. The mounting plate is sold separately.

Datasheet Summary
Powered by GS/AI

The H360-C26-0T is a concealed hinge for thick doors with a self-closing function, designed for cabinet applications. It supports a maximum door thickness of 30 mm and a maximum door width of 600 mm, with a load capacity of 9 kg per two hinges or 15 kg per three hinges. The hinge features a clip-on design for easy installation and allows three-way adjustment with the door installed. It has passed a 200,000-cycle durability test. The mounting plate is sold separately.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T - H360-C26-0T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T
H360-C26-0T
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T H360-C26-0T
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 30 mm (1-3/16")
  • Clip on type for easy installation.
  • Successfully passed 200,000 cycles test
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H360-C26-0T
Product Name OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-14T85 - 360-C26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
BUTT HINGE (WITH BUSHINGS) - AS-HG-CV-100 - AS-HG-CV-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40L - HG-TBS40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P - GH-34/8/S-P - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.69 mm)
Hole Type Round
Number of Holes 3
View Details