Sugatsune America, Inc. TORQUE HINGE - HG-MF25-WT HG-MF25-WT

Description
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Description
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Datasheet
Datasheet Summary
Powered by GS/AI

HG-MF25-WT is a compact free-stop torque hinge with a white finish, designed for applications requiring controlled rotational resistance and reliable repetitive motion. It measures 28 mm in width, 18 mm in height, and 2.5 mm in thickness, with a torque rating of 2.5 kgf·cm (2.00 lbs·in) ± 33% per piece. The hinge accommodates a 70° torque working range and has been tested for 20,000 open/close cycles. The body is made of polyacetal, and the shaft is 304 stainless steel.

Datasheet Summary
Powered by GS/AI

HG-MF25-WT is a compact free-stop torque hinge with a white finish, designed for applications requiring controlled rotational resistance and reliable repetitive motion. It measures 28 mm in width, 18 mm in height, and 2.5 mm in thickness, with a torque rating of 2.5 kgf·cm (2.00 lbs·in) ± 33% per piece. The hinge accommodates a 70° torque working range and has been tested for 20,000 open/close cycles. The body is made of polyacetal, and the shaft is 304 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-MF25-WT - HG-MF25-WT - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-MF25-WT
HG-MF25-WT
TORQUE HINGE - HG-MF25-WT HG-MF25-WT
Free stop hinge in compact profile Passed 20,000 open/close cycle tests

  • Free stop hinge in compact profile
  • Passed 20,000 open/close cycle tests
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-MF25-WT
Product Name TORQUE HINGE - HG-MF25-WT
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

COMBINATION HINGE - HG-VH8-T15/BL - HG-VH8-T15/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-9T - 360-C26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE (HALF OVERLAY) - J95-C24/16T-NI - J95-C24/16T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 - FHS-60 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details