28500 -- 316 STAINLESS STEEL HINGE - 28500
Sugatsune America, Inc.
316 STAINLESS STEEL HINGE - 28500
28500
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Email Supplier
Datasheet
Suppliers
316 STAINLESS STEEL HINGE - 28500
28500
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
- 316 Stainless Steel construction ideal for harsh and highly corrosive environments
- Door weight: Max. 4 kg/pair (8.8 lbs/pair)
- Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
28500 |
|
Product Name
|
316 STAINLESS STEEL HINGE - 28500 |
|
Length
|
0.4375 inch (11.11 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
2.19 inch (55.56 mm)
Leaf Material
Aluminum; Plastic; Aluminum, Polyacetal, ABS
Material Finish
Black
View Details
Hinge Type
Spring Pivot
Length
0.4375 inch (11.11 mm)
Hole Type
Round
View Details
Hinge Type
Quick-release
Length
0.5000 inch (12.7 mm)
Hole Type
Round
View Details
Length
0.7500 inch (19.05 mm)
Leaf Material
Zinc Alloy
Material Finish
Black
View Details