Sugatsune America, Inc. SPRING BUTT HINGE - HG-SH51C HG-SH51C

Description
Designed to close with spring tension when hinge is surface mounted HG-SH20C has no screw holes
Description
Designed to close with spring tension when hinge is surface mounted HG-SH20C has no screw holes
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-SH51C is a spring butt hinge designed for surface mounting, featuring a spring mechanism that ensures doors close automatically. It is constructed from 304 stainless steel, providing durability and resistance to corrosion, making it suitable for various environments. The hinge has a load capacity of 32 kg and a torque rating of 1.38 kgf/cm, indicating its strength and reliability in applications requiring frequent use. It has been tested for over 1,000,000 open/close cycles, demonstrating its high durability. The hinge measures 51 mm in height and 38 mm in width, with a thickness of 6.5 mm, and weighs 35 grams. This product is packaged in boxes of 130 pieces and cartons of 520 pieces.

Datasheet Summary
Powered by GS/AI

The HG-SH51C is a spring butt hinge designed for surface mounting, featuring a spring mechanism that ensures doors close automatically. It is constructed from 304 stainless steel, providing durability and resistance to corrosion, making it suitable for various environments. The hinge has a load capacity of 32 kg and a torque rating of 1.38 kgf/cm, indicating its strength and reliability in applications requiring frequent use. It has been tested for over 1,000,000 open/close cycles, demonstrating its high durability. The hinge measures 51 mm in height and 38 mm in width, with a thickness of 6.5 mm, and weighs 35 grams. This product is packaged in boxes of 130 pieces and cartons of 520 pieces.

Suppliers

Company
Product
Description
Supplier Links
SPRING BUTT HINGE - HG-SH51C - HG-SH51C - Sugatsune America, Inc.
Carson, CA, United States
SPRING BUTT HINGE - HG-SH51C
HG-SH51C
SPRING BUTT HINGE - HG-SH51C HG-SH51C
Designed to close with spring tension when hinge is surface mounted HG-SH20C has no screw holes

  • Designed to close with spring tension when hinge is surface mounted
  • HG-SH20C has no screw holes
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-SH51C
Product Name SPRING BUTT HINGE - HG-SH51C
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH400BR - HG-MH400BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12 - HG-S50-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-15 - HG-PA200-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details