Sugatsune America, Inc. CONCEALED HINGE - H160-C34/0 H160-C34/0

Description
Material Steel Finish Satin Chrome Weight of Item (g) 250 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 80 Width of Item (in) 3.1875 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Closing Type Self-Closing Holes 2 Max. Opening Angle (?) 90 Max. Opening Angle (degree) 90 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Steel Finish Satin Chrome Weight of Item (g) 250 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 80 Width of Item (in) 3.1875 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Closing Type Self-Closing Holes 2 Max. Opening Angle (?) 90 Max. Opening Angle (degree) 90 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE - H160-C34/0 - H160-C34/0 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE - H160-C34/0
H160-C34/0
CONCEALED HINGE - H160-C34/0 H160-C34/0
Material Steel Finish Satin Chrome Weight of Item (g) 250 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 80 Width of Item (in) 3.1875 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Closing Type Self-Closing Holes 2 Max. Opening Angle (?) 90 Max. Opening Angle (degree) 90 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Steel
  • Finish Satin Chrome
  • Weight of Item (g) 250
  • Length or Depth of Item when closed (mm) 88
  • Length or Depth of Item when closed (in) 3.5
  • Height of Item (mm) 59
  • Height of Item (in) 2.375
  • Width of Item (mm) 80
  • Width of Item (in) 3.1875
  • Load Capacity (kg/pr) 9
  • Load Capacity (lbs/pr) 19.8
  • Load Capacity (kg/3 ea) 15
  • Load Capacity (lbs/3 ea) 22
  • Load Capacity (kg/4 ea) 22
  • Load Capacity (lbs/4 ea) 48.4
  • Load Capacity (kg/5 ea) 26
  • Load Capacity (lbs/5 ea) 57.2
  • Cup Bore Diameter (mm) 40
  • Cup Bore Diameter (in) 1.5625
  • Max. Door Height (mm) 2400
  • Max. Door Height (in) 94.5
  • Max. Door Width (mm) 600
  • Max. Door Width (in) 23.625
  • Max. Door Thickness (mm) 34
  • Max. Door Thickness (in) 1.3125
  • Min. Door Thickness (mm) 30
  • Min. Door Thickness (in) 1.1875
  • Closing Type Self-Closing
  • Holes 2
  • Max. Opening Angle (?) 90
  • Max. Opening Angle (degree) 90
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5mm or #5 screw
  • Is CA Prop 65 Compliant Y
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H160-C34/0
Product Name CONCEALED HINGE - H160-C34/0
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details
Torque Hinge Cover - HG-TEC1 - HG-TEC1 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT, Resin
Material Finish Gray
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 - FHS-60 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TB45L - HG-TB45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details