Sugatsune America, Inc. DAMPER HINGE - HG-JHM11-1WT HG-JHM11-1WT

Description
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket UTZ11-BL Cover hides mounting screws for clean appearance Easy to cut out with a router
Description
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket UTZ11-BL Cover hides mounting screws for clean appearance Easy to cut out with a router
Datasheet
Datasheet Summary
Powered by GS/AI

DAMPER HINGE HG-JHM11-1WT is a white inset hinge with a built-in damper that enables soft door closure and smooth opening motion, featuring a cover that hides mounting screws for a clean appearance. It supports a 105° opening angle and is designed for cabinet installation with a boring depth of 1-7/8" (47 mm). The torque per pair ranges from 0.51 to 1.02 kgf·cm. It can also be mounted on a surface using the separate Bracket UKZ11-BL. The damper's closing speed is adjustable with a hex key, and the hinge is easily cut out with a router.

Datasheet Summary
Powered by GS/AI

DAMPER HINGE HG-JHM11-1WT is a white inset hinge with a built-in damper that enables soft door closure and smooth opening motion, featuring a cover that hides mounting screws for a clean appearance. It supports a 105° opening angle and is designed for cabinet installation with a boring depth of 1-7/8" (47 mm). The torque per pair ranges from 0.51 to 1.02 kgf·cm. It can also be mounted on a surface using the separate Bracket UKZ11-BL. The damper's closing speed is adjustable with a hex key, and the hinge is easily cut out with a router.

Suppliers

Company
Product
Description
Supplier Links
DAMPER HINGE - HG-JHM11-1WT - HG-JHM11-1WT - Sugatsune America, Inc.
Carson, CA, United States
DAMPER HINGE - HG-JHM11-1WT
HG-JHM11-1WT
DAMPER HINGE - HG-JHM11-1WT HG-JHM11-1WT
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket UTZ11-BL Cover hides mounting screws for clean appearance Easy to cut out with a router

  • Hinge with built-in damper
  • Damper unit works to close door softly. Smooth movement in opening direction
  • Mounted in sideboard and installed in inset door
  • Applicable into surface mount with Bracket UTZ11-BL
  • Cover hides mounting screws for clean appearance
  • Easy to cut out with a router
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-JHM11-1WT
Product Name DAMPER HINGE - HG-JHM11-1WT
Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE (ONE WAY/DOWNWARD) - HG-TQA90-B - HG-TQA90-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE - HG-PA182-9 - HG-PA182-9 - Sugatsune America, Inc.
Specs
Length 7.06 inch (179 mm)
Hole Type Round
Number of Holes 8
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-360 - LSD-30-360 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details