Sugatsune America, Inc. CENTER HINGE FOR FOLDING DOORS - CH-75/GB CH-75/GB

Description
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).
Description
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).
Datasheet
Datasheet Summary
Powered by GS/AI

The CH-75/GB is a center hinge for folding doors, made of zinc alloy with a bronze finish, designed for use with solid wood and MDF. It features a 90° detent at both open and closed positions, a removable hinge pin for easy installation, and supports installation on aluminum frames with the AS-CH-75 parts set. The hinge measures 60 mm in length, 27 mm in width, and 33 mm in height, with a mounting hole pattern of 4 × f4.2 mm. It weighs 100 grams and is sold in boxes of 42 pieces.

Datasheet Summary
Powered by GS/AI

The CH-75/GB is a center hinge for folding doors, made of zinc alloy with a bronze finish, designed for use with solid wood and MDF. It features a 90° detent at both open and closed positions, a removable hinge pin for easy installation, and supports installation on aluminum frames with the AS-CH-75 parts set. The hinge measures 60 mm in length, 27 mm in width, and 33 mm in height, with a mounting hole pattern of 4 × f4.2 mm. It weighs 100 grams and is sold in boxes of 42 pieces.

Suppliers

Company
Product
Description
Supplier Links
CENTER HINGE FOR FOLDING DOORS - CH-75/GB - CH-75/GB - Sugatsune America, Inc.
Carson, CA, United States
CENTER HINGE FOR FOLDING DOORS - CH-75/GB
CH-75/GB
CENTER HINGE FOR FOLDING DOORS - CH-75/GB CH-75/GB
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).

  • 180° opening with detent function (up to 90°).
  • Hinge snaps in at open and closed positions.
  • Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications.
  • Removable hinge pin allows for easy installation.
  • Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number CH-75/GB
Product Name CENTER HINGE FOR FOLDING DOORS - CH-75/GB
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, WHITE - HG-JHM14-S-15WT - HG-JHM14-S-15WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
STANDARD FRAME GRAVITY HINGE - GH-G07SH-BL-L - GH-G07SH-BL-L - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.62 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details
DAMPER HINGE - HG-JHM11-1BL - HG-JHM11-1BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details