Sugatsune America, Inc. WIRE PULL - H-42-C-3 H-42-C-3

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 100 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 110 CC Length (in) 4.3125 Bar Diameter (mm) 10 Bar Diameter (in) 0.375 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M6 Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 100 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 110 CC Length (in) 4.3125 Bar Diameter (mm) 10 Bar Diameter (in) 0.375 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M6 Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The H-42-C-3 is a wire pull handle made of 304 stainless steel with a mirror finish, designed for high corrosive environments. It has a length of 4-3/4 inches (110 mm), a height of 1-37/64 inches (40 mm), a width of 3/8 inch (10 mm), and a center-to-center mounting distance of 4-21/64 inches (110 mm). It uses an M6 × 1.00 thread for mounting and weighs 100 grams.

Datasheet Summary
Powered by GS/AI

The H-42-C-3 is a wire pull handle made of 304 stainless steel with a mirror finish, designed for high corrosive environments. It has a length of 4-3/4 inches (110 mm), a height of 1-37/64 inches (40 mm), a width of 3/8 inch (10 mm), and a center-to-center mounting distance of 4-21/64 inches (110 mm). It uses an M6 × 1.00 thread for mounting and weighs 100 grams.

Suppliers

Company
Product
Description
Supplier Links
WIRE PULL - H-42-C-3 - H-42-C-3 - Sugatsune America, Inc.
Carson, CA, United States
WIRE PULL - H-42-C-3
H-42-C-3
WIRE PULL - H-42-C-3 H-42-C-3
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 100 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 110 CC Length (in) 4.3125 Bar Diameter (mm) 10 Bar Diameter (in) 0.375 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M6 Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 100
  • Length or Depth of Item when closed (mm) 40
  • Length or Depth of Item when closed (in) 1.625
  • Height of Item (mm) 10
  • Height of Item (in) 0.4375
  • Width of Item (mm) 120
  • Width of Item (in) 4.75
  • CC Length (mm) 110
  • CC Length (in) 4.3125
  • Bar Diameter (mm) 10
  • Bar Diameter (in) 0.375
  • Bar Shape Round
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type M6 Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number H-42-C-3
Product Name WIRE PULL - H-42-C-3
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - ECH-150/M - ECH-150/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC540 - MDHL-SPC540 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 19.69 inches (500 mm)
View Details
RECESSED PULL - HH-UD156SM - HH-UD156SM - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
EDGE PULL - DSI-370-64 - DSI-370-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details