Sugatsune America, Inc. STAINLESS STEEL HATCH PULL - ST-100 ST-100

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 66 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 20 Width of Item (in) 0.8125 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 20 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 66 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 20 Width of Item (in) 0.8125 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 20 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HATCH PULL - ST-100 - ST-100 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HATCH PULL - ST-100
ST-100
STAINLESS STEEL HATCH PULL - ST-100 ST-100
Material 304 Stainless Steel Finish Satin Weight of Item (g) 66 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 20 Width of Item (in) 0.8125 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 20 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 66
  • Length or Depth of Item when closed (mm) 23
  • Length or Depth of Item when closed (in) 0.9375
  • Height of Item (mm) 100
  • Height of Item (in) 3.9375
  • Width of Item (mm) 20
  • Width of Item (in) 0.8125
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.5 X 20 mm
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ST-100
Product Name STAINLESS STEEL HATCH PULL - ST-100
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL RING PULL - DR-L/M - DR-L/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
EDGE PULL - DSI-380-16 - DSI-380-16 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
DOOR HANDLE EXT - DSI-3330-30-30E - DSI-3330-30-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
LARGE HANDLE (OFF-SET DESIGN) SILVER - SBH-800SL - SBH-800SL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver, Black
Handle Material Metal
Material Description Aluminum Alloy, Zinc Alloy
View Details