Sugatsune America, Inc.SUS 304 LARGE HANDLE - MDH-PS1200MDH-PS1200
Description
Flexible design options by selecting pipe & bracket parts separately
Pipe can be cut to desired length
CFRP material is coated using a special light weight UV Beam
Sugatsune America, Inc.
Done
Email Supplier
Description
Flexible design options by selecting pipe & bracket parts separately
Pipe can be cut to desired length
CFRP material is coated using a special light weight UV Beam
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MDH-PS1200 is a large handle with a 1185 mm (46-21/32") pipe length, made of 304 stainless steel with a satin finish, designed for use with separate bracket options. It weighs 2570 g and has dimensions of 1264 mm (length), 1234 mm (width), and 500 mm (depth). The handle allows for flexible installation via separate bracket and pipe configurations, with the pipe capable of being cut to desired lengths.
Datasheet Summary Powered by GS/AI
MDH-PS1200 is a large handle with a 1185 mm (46-21/32") pipe length, made of 304 stainless steel with a satin finish, designed for use with separate bracket options. It weighs 2570 g and has dimensions of 1264 mm (length), 1234 mm (width), and 500 mm (depth). The handle allows for flexible installation via separate bracket and pipe configurations, with the pipe capable of being cut to desired lengths.
Flexible design options by selecting pipe & bracket parts separately
Pipe can be cut to desired length
CFRP material is coated using a special light weight UV Beam
Flexible design options by selecting pipe & bracket parts separately
Pipe can be cut to desired length
CFRP material is coated using a special light weight UV Beam