Ideal for harsh and high corrosive environments
Compliant with SEMI S8-0701 guideline.
Sugatsune America, Inc.
Done
Email Supplier
Description
Ideal for harsh and high corrosive environments
Compliant with SEMI S8-0701 guideline.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MG-250 is a 316 stainless steel mirror finished handle designed for harsh and corrosive environments, compliant with SEMI S8-0701. It measures 250 mm in length, 18 mm in diameter, and has a center-to-center mounting distance of 275.5 mm, with a mounting hole diameter of 6 mm and a weight of 595 g. The recommended screw is M8.
Datasheet Summary Powered by GS/AI
MG-250 is a 316 stainless steel mirror finished handle designed for harsh and corrosive environments, compliant with SEMI S8-0701. It measures 250 mm in length, 18 mm in diameter, and has a center-to-center mounting distance of 275.5 mm, with a mounting hole diameter of 6 mm and a weight of 595 g. The recommended screw is M8.