Sugatsune America, Inc. CASTER - GX-W50GN12 GX-W50GN12

Description
Swivel type, heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50K (Non-swivel type) for easy handling Threaded bolt or plate type available
Description
Swivel type, heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50K (Non-swivel type) for easy handling Threaded bolt or plate type available
Datasheet
Datasheet Summary
Powered by GS/AI

GX-W50GN12 is a swivel twin-wheel caster with a threaded bolt mount, designed for heavy-duty applications and low profile mounting. It has a load capacity of 208 kg, weighs 223 g, and features a polyacetal wheel with a black finish. The body is made of polished aluminum alloy, and the threaded bolt is constructed from steel with yellow zinc chromate finish. The part is intended for use in combination with non-swivel casters for improved handling.

Datasheet Summary
Powered by GS/AI

GX-W50GN12 is a swivel twin-wheel caster with a threaded bolt mount, designed for heavy-duty applications and low profile mounting. It has a load capacity of 208 kg, weighs 223 g, and features a polyacetal wheel with a black finish. The body is made of polished aluminum alloy, and the threaded bolt is constructed from steel with yellow zinc chromate finish. The part is intended for use in combination with non-swivel casters for improved handling.

Suppliers

Company
Product
Description
Supplier Links
CASTER - GX-W50GN12 - GX-W50GN12 - Sugatsune America, Inc.
Carson, CA, United States
CASTER - GX-W50GN12
GX-W50GN12
CASTER - GX-W50GN12 GX-W50GN12
Swivel type, heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50K (Non-swivel type) for easy handling Threaded bolt or plate type available

  • Swivel type, heavy duty and low profile
  • Twin wheel caster with excellent stability
  • Use in combination with GX-W50K (Non-swivel type) for easy handling
  • Threaded bolt or plate type available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number GX-W50GN12
Product Name CASTER - GX-W50GN12
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER WITH BRAKE - GX-60-N12S - GX-60-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
CASTER - PLN50PCR - PLN50PCR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F - JS385-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details