Sugatsune America, Inc. GLASS HINGE 24K GOLD - GS-GH50-GP GS-GH50-GP

Description
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing screws for easy installation. The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw). The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring) Prioritize the door weight when determining the glass size. Shatter proof films are recommended to be used on glass doors for safety.
Description
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing screws for easy installation. The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw). The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring) Prioritize the door weight when determining the glass size. Shatter proof films are recommended to be used on glass doors for safety.
Datasheet
Datasheet Summary
Powered by GS/AI

The GS-GH50-GP is a gold-plated hinge designed for large inset glass showcases, sold in sets of two. It supports glass thicknesses of 5/16", 3/8", 15/32", and 1/2", with a load capacity of 110.23 lbs per set. The hinge allows post-installation horizontal adjustment of ±3 mm and vertical gap adjustment from 7 to 12 mm. It features a temporary door-holding mechanism for easy installation and requires shatter-proof films for safety. The body is gold-plated (24K), and the mounting bolts are gold-plated steel. Physical dimensions include a minimum side board depth of 20 mm and a door thickness range of 12 to 12.7 mm.

Datasheet Summary
Powered by GS/AI

The GS-GH50-GP is a gold-plated hinge designed for large inset glass showcases, sold in sets of two. It supports glass thicknesses of 5/16", 3/8", 15/32", and 1/2", with a load capacity of 110.23 lbs per set. The hinge allows post-installation horizontal adjustment of ±3 mm and vertical gap adjustment from 7 to 12 mm. It features a temporary door-holding mechanism for easy installation and requires shatter-proof films for safety. The body is gold-plated (24K), and the mounting bolts are gold-plated steel. Physical dimensions include a minimum side board depth of 20 mm and a door thickness range of 12 to 12.7 mm.

Suppliers

Company
Product
Description
Supplier Links
GLASS HINGE 24K GOLD - GS-GH50-GP - GS-GH50-GP - Sugatsune America, Inc.
Carson, CA, United States
GLASS HINGE 24K GOLD - GS-GH50-GP
GS-GH50-GP
GLASS HINGE 24K GOLD - GS-GH50-GP GS-GH50-GP
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing screws for easy installation. The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw). The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring) Prioritize the door weight when determining the glass size. Shatter proof films are recommended to be used on glass doors for safety.

  • Designed for large inset glass showcases, sold in sets of 2.
  • Recommended for use with the GS-GL5 lock for design coordination.
  • Doors can be temporary held in frames before fixing screws for easy installation.
  • The door position can be adjusted by ± 3 mm right and left post installation. (Horizontal adjustment screw).
  • The gap below the door can be adjusted from 7 up to 12 mm post installation. (Height adjustment ring)
  • Prioritize the door weight when determining the glass size.
  • Shatter proof films are recommended to be used on glass doors for safety.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GS-GH50-GP
Product Name GLASS HINGE 24K GOLD - GS-GH50-GP
Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 - HG-PA180-9 - Sugatsune America, Inc.
Specs
Length 7.06 inch (179 mm)
Hole Type Round
Number of Holes 8
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210 - HG-LSC210 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Hole Type Round
View Details
DETENT TORQUE HINGE - HG-DTA8-L - HG-DTA8-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
STANDARD FRAME GRAVITY HINGE - GH-G07SH-BL-L - GH-G07SH-BL-L - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.62 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details