Sugatsune America, Inc. GLASS DOOR HINGE W/ CATCH - GH-456C/CR GH-456C/CR

Description
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Description
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Datasheet
Datasheet Summary
Powered by GS/AI

Glass door hinge with catch for overlay use, suitable for showcases; mounting position adjustable vertically by ±1 mm and horizontally by ±1.2 mm; applicable for glass doors up to 8 mm thickness using 2 spacers at 6 mm and none at 8 mm; maximum door weight rating is 15 kg (33 lbs); face plate and fixing plate are brass with chrome finish; mounting plate and catch are made of PBT and POM; glass adjustment block is polyamide; pads are PVC and black rubber; spacer is polypropylene; total weight is 216 g per pair; packaged 10 per box and 40 per carton.

Datasheet Summary
Powered by GS/AI

Glass door hinge with catch for overlay use, suitable for showcases; mounting position adjustable vertically by ±1 mm and horizontally by ±1.2 mm; applicable for glass doors up to 8 mm thickness using 2 spacers at 6 mm and none at 8 mm; maximum door weight rating is 15 kg (33 lbs); face plate and fixing plate are brass with chrome finish; mounting plate and catch are made of PBT and POM; glass adjustment block is polyamide; pads are PVC and black rubber; spacer is polypropylene; total weight is 216 g per pair; packaged 10 per box and 40 per carton.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE W/ CATCH - GH-456C/CR - GH-456C/CR - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE W/ CATCH - GH-456C/CR
GH-456C/CR
GLASS DOOR HINGE W/ CATCH - GH-456C/CR GH-456C/CR
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm

  • Glass hinge with catch
  • For overlay use
  • Suitable for showcases
  • Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-456C/CR
Product Name GLASS DOOR HINGE W/ CATCH - GH-456C/CR
Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR - HG-JV65-S-LGR - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 4
View Details
Torque Hinge (vertical and horizontal use) - HG-TE15 - HG-TE15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
BUTT HINGE - KHA-30C - KHA-30C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40L - HG-TBS40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details