Sugatsune America, Inc. SOFT CLOSE BIFOLD HINGE - HG-JC70-BL HG-JC70-BL

Description
Material Polyamide Finish Black Weight of Item (g) 102 Length or Depth of Item when open (mm) 93.8 Length or Depth of Item when open (in) 3.69 Height of Item (mm) 17 Height of Item (in) 0.67 Width of Item (mm) 69.5 Width of Item (in) 2.75 Max. Panel Height (mm) 2700 Max. Panel Height (in) 106.3 Max. Panel Width (mm) 450 Max. Panel Width (in) 17.72 Min. Panel Thickness (mm) 25 Min. Panel Thickness (in) 1 Max. Panel Weight (kg) 15 Max. Panel Weight (lbs) 33 Adjustable Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type 3.5 x 20mm Countersunk Tapping Screws Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Polyamide Finish Black Weight of Item (g) 102 Length or Depth of Item when open (mm) 93.8 Length or Depth of Item when open (in) 3.69 Height of Item (mm) 17 Height of Item (in) 0.67 Width of Item (mm) 69.5 Width of Item (in) 2.75 Max. Panel Height (mm) 2700 Max. Panel Height (in) 106.3 Max. Panel Width (mm) 450 Max. Panel Width (in) 17.72 Min. Panel Thickness (mm) 25 Min. Panel Thickness (in) 1 Max. Panel Weight (kg) 15 Max. Panel Weight (lbs) 33 Adjustable Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type 3.5 x 20mm Countersunk Tapping Screws Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-JC70-BL is a soft-close bifolding hinge designed for quiet, self-closing operation of folding doors up to 450 mm wide and 15 kg per door. It features an adjustable closing speed via a 2.5 mm hex key and integrates a damping function to prevent slamming. The hinge is installed by mortising the door and requires four pilot holes for mounting. Constructed with a polyamide (PA) body in black finish and a nickel-plated steel axis, it measures 93.8 mm in length, 69.5 mm in width, and 17 mm in height, with a minimum door thickness requirement of 25 mm. Each set supports two doors using three hinges. The product is compliant with RoHS 3.

Datasheet Summary
Powered by GS/AI

The HG-JC70-BL is a soft-close bifolding hinge designed for quiet, self-closing operation of folding doors up to 450 mm wide and 15 kg per door. It features an adjustable closing speed via a 2.5 mm hex key and integrates a damping function to prevent slamming. The hinge is installed by mortising the door and requires four pilot holes for mounting. Constructed with a polyamide (PA) body in black finish and a nickel-plated steel axis, it measures 93.8 mm in length, 69.5 mm in width, and 17 mm in height, with a minimum door thickness requirement of 25 mm. Each set supports two doors using three hinges. The product is compliant with RoHS 3.

Suppliers

Company
Product
Description
Supplier Links
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL - HG-JC70-BL - Sugatsune America, Inc.
Carson, CA, United States
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL
HG-JC70-BL
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL HG-JC70-BL
Material Polyamide Finish Black Weight of Item (g) 102 Length or Depth of Item when open (mm) 93.8 Length or Depth of Item when open (in) 3.69 Height of Item (mm) 17 Height of Item (in) 0.67 Width of Item (mm) 69.5 Width of Item (in) 2.75 Max. Panel Height (mm) 2700 Max. Panel Height (in) 106.3 Max. Panel Width (mm) 450 Max. Panel Width (in) 17.72 Min. Panel Thickness (mm) 25 Min. Panel Thickness (in) 1 Max. Panel Weight (kg) 15 Max. Panel Weight (lbs) 33 Adjustable Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type 3.5 x 20mm Countersunk Tapping Screws Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Polyamide
  • Finish Black
  • Weight of Item (g) 102
  • Length or Depth of Item when open (mm) 93.8
  • Length or Depth of Item when open (in) 3.69
  • Height of Item (mm) 17
  • Height of Item (in) 0.67
  • Width of Item (mm) 69.5
  • Width of Item (in) 2.75
  • Max. Panel Height (mm) 2700
  • Max. Panel Height (in) 106.3
  • Max. Panel Width (mm) 450
  • Max. Panel Width (in) 17.72
  • Min. Panel Thickness (mm) 25
  • Min. Panel Thickness (in) 1
  • Max. Panel Weight (kg) 15
  • Max. Panel Weight (lbs) 33
  • Adjustable Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type 3.5 x 20mm Countersunk Tapping Screws
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-JC70-BL
Product Name SOFT CLOSE BIFOLD HINGE - HG-JC70-BL
Leaf Material Plastic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R - GH-G02SH-BL-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS03 - HG-TS03 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.44 inch (36.51 mm)
Hole Type Round
View Details
CONCEALED HINGE - H160-C34/18 - H160-C34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details