Sugatsune America, Inc. STAINLESS STEEL TORQUE HINGE - HG-ITM50 HG-ITM50

Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet
Datasheet Summary
Powered by GS/AI

HG-ITM50 is a torque hinge designed to hold monitors and displays in position with a friction torque of 50 kgf·cm (43.4 lbs·in), with a tolerance of ±20%. The hinge body is made of 304 stainless steel with a polished finish, the shaft is 303 stainless steel, and the washer is phosphor bronze with a polished surface. The spring washer is steel with a nickel finish, and the optional cover is ABS in silver. It has a weight of 130 g and is packed 10 per box and 80 per carton. The operating temperature range is -10°C to 50°C (14°F to 122°F).

Datasheet Summary
Powered by GS/AI

HG-ITM50 is a torque hinge designed to hold monitors and displays in position with a friction torque of 50 kgf·cm (43.4 lbs·in), with a tolerance of ±20%. The hinge body is made of 304 stainless steel with a polished finish, the shaft is 303 stainless steel, and the washer is phosphor bronze with a polished surface. The spring washer is steel with a nickel finish, and the optional cover is ABS in silver. It has a weight of 130 g and is packed 10 per box and 80 per carton. The operating temperature range is -10°C to 50°C (14°F to 122°F).

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL TORQUE HINGE - HG-ITM50 - HG-ITM50 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL TORQUE HINGE - HG-ITM50
HG-ITM50
STAINLESS STEEL TORQUE HINGE - HG-ITM50 HG-ITM50
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)

  • Hinge with friction torque for holding monitors, displays etc. in position
  • Without friction torque available. (HG-ITSF, HG-ITMF)
  • Optional cover available for clean appearance
  • Operating Temperature: - 10°C~50°C (14F°~122F°)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-ITM50
Product Name STAINLESS STEEL TORQUE HINGE - HG-ITM50
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DETENT HINGE (WITH DAMPER CW) - HG-CSH63BH - HG-CSH63BH - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80CR - HG-JHM20T-80CR - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Chrome
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R - HG-LSH-154R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
LIFT OFF HINGE - KN-75R/SS - KN-75R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details