Sugatsune America, Inc. LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L GPH-40L

Description
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4
Description
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4

Suppliers

Company
Product
Description
Supplier Links
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L - GPH-40L - Sugatsune America, Inc.
Carson, CA, United States
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L
GPH-40L
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L GPH-40L
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4

  • Pre-drilling on glass/acrylic not required
  • Left: For left-lower/right-upper
  • Right: For right-lower/left-upper
  • GPH-40R-G and GPH-40L-G should be used with the socket PHB4
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GPH-40L
Product Name LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

QUICK RELEASE HINGE - HG-OTA75 - HG-OTA75 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
SPRING HINGE - JSA-120S - JSA-120S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details
LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD - LIN-X600ACD - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details