Sugatsune America, Inc. SPRING HINGE - JSA-120S JSA-120S

Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Datasheet
Datasheet Summary
Powered by GS/AI

JSA-120S is a spring-loaded hinge designed for self-closing applications with adjustable spring tension, constructed from 304 stainless steel with a satin finish. It has a load capacity of 20 kg (44 lbs) for two hinges and 30 kg (66 lbs) for three hinges, weighs 303 g, and has successfully passed 500,000 open/close cycle tests.

Datasheet Summary
Powered by GS/AI

JSA-120S is a spring-loaded hinge designed for self-closing applications with adjustable spring tension, constructed from 304 stainless steel with a satin finish. It has a load capacity of 20 kg (44 lbs) for two hinges and 30 kg (66 lbs) for three hinges, weighs 303 g, and has successfully passed 500,000 open/close cycle tests.

Suppliers

Company
Product
Description
Supplier Links
SPRING HINGE - JSA-120S - JSA-120S - Sugatsune America, Inc.
Carson, CA, United States
SPRING HINGE - JSA-120S
JSA-120S
SPRING HINGE - JSA-120S JSA-120S
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.

  • Spring loaded for self closing
  • Adjustable spring tension.
  • Successfully passed 500,000 open/close private cycle tests.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number JSA-120S
Product Name SPRING HINGE - JSA-120S
Hinge Type Spring
Unlock Full Specs
to access all available technical data

Similar Products

INSERT TORQUE HINGE - HG-TI10-2 - HG-TI10-2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; Polyacetal, 303 Stainless Steel, 304 Stainless Steel
Material Finish Black, Plain
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT- HG-PA270-45 - HG-PA270-45 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-9T85 - 360-26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP15 - HG-ITHP15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details