Sugatsune America, Inc. QUICK RELEASE HINGE - HG-OTA75 HG-OTA75

Description
Easy and quick to install/remove doors With or without holes available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA) Non-handed
Description
Easy and quick to install/remove doors With or without holes available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA) Non-handed
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-OTA75 is a screw-on quick release hinge with screw holes, designed for easy installation and removal of doors. It is made with a 304 stainless steel plate and a satin finish, and includes a 303 stainless steel hinge pin. The part weighs 70 grams and is packaged in boxes of 40 pieces, with 160 pieces per carton.

Datasheet Summary
Powered by GS/AI

The HG-OTA75 is a screw-on quick release hinge with screw holes, designed for easy installation and removal of doors. It is made with a 304 stainless steel plate and a satin finish, and includes a 303 stainless steel hinge pin. The part weighs 70 grams and is packaged in boxes of 40 pieces, with 160 pieces per carton.

Suppliers

Company
Product
Description
Supplier Links
QUICK RELEASE HINGE - HG-OTA75 - HG-OTA75 - Sugatsune America, Inc.
Carson, CA, United States
QUICK RELEASE HINGE - HG-OTA75
HG-OTA75
QUICK RELEASE HINGE - HG-OTA75 HG-OTA75
Easy and quick to install/remove doors With or without holes available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA) Non-handed

  • Easy and quick to install/remove doors
  • With or without holes available
  • Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
  • Non-handed
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-OTA75
Product Name QUICK RELEASE HINGE - HG-OTA75
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE (INSIDE MOUNT) - HG-PA230-25 - HG-PA230-25 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-SN - HG-TMH2030-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
BUTT HINGE - KHA-60C - KHA-60C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
316 STAINLESS STEEL HINGE - 27800 - 27800 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 5
View Details