Sugatsune America, Inc. PIVOT TYPE GLASS DOOR HINGE - GP-40 GP-40

Description
Pressure-fit hinge Glass door hinge for inset use Door Size: Max. W450 × H700 × t8 mm (W17-3/4" × H27-9/16" × t5/16") Door Weight: Max. 4 kg/pair (8.8 lbs/pair) Glass Door Thickness: Max. 8 mm (5/16") Pre-drilling on glass not required Non-handed
Description
Pressure-fit hinge Glass door hinge for inset use Door Size: Max. W450 × H700 × t8 mm (W17-3/4" × H27-9/16" × t5/16") Door Weight: Max. 4 kg/pair (8.8 lbs/pair) Glass Door Thickness: Max. 8 mm (5/16") Pre-drilling on glass not required Non-handed
Datasheet
Datasheet Summary
Powered by GS/AI

The GP-40 is a pressure-fit pivot hinge designed for inset glass doors, supporting doors up to 450 mm wide, 700 mm high, and 8 mm thick, with a maximum weight of 4 kg per pair. It accommodates glass thickness up to 8 mm without requiring pre-drilling and is non-handed, allowing installation on left, right, top, or bottom orientations. The hinge is constructed from brass with a satin nickel finish and weighs 76 grams per unit.

Datasheet Summary
Powered by GS/AI

The GP-40 is a pressure-fit pivot hinge designed for inset glass doors, supporting doors up to 450 mm wide, 700 mm high, and 8 mm thick, with a maximum weight of 4 kg per pair. It accommodates glass thickness up to 8 mm without requiring pre-drilling and is non-handed, allowing installation on left, right, top, or bottom orientations. The hinge is constructed from brass with a satin nickel finish and weighs 76 grams per unit.

Suppliers

Company
Product
Description
Supplier Links
PIVOT TYPE GLASS DOOR HINGE - GP-40 - GP-40 - Sugatsune America, Inc.
Carson, CA, United States
PIVOT TYPE GLASS DOOR HINGE - GP-40
GP-40
PIVOT TYPE GLASS DOOR HINGE - GP-40 GP-40
Pressure-fit hinge Glass door hinge for inset use Door Size: Max. W450 × H700 × t8 mm (W17-3/4" × H27-9/16" × t5/16") Door Weight: Max. 4 kg/pair (8.8 lbs/pair) Glass Door Thickness: Max. 8 mm (5/16") Pre-drilling on glass not required Non-handed

  • Pressure-fit hinge
  • Glass door hinge for inset use
  • Door Size: Max. W450 × H700 × t8 mm (W17-3/4" × H27-9/16" × t5/16")
  • Door Weight: Max. 4 kg/pair (8.8 lbs/pair)
  • Glass Door Thickness: Max. 8 mm (5/16")
  • Pre-drilling on glass not required
  • Non-handed
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GP-40
Product Name PIVOT TYPE GLASS DOOR HINGE - GP-40
Hinge Type Spring Pivot
Length 1.19 inch (30.16 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

COMBINATION HINGE - HG-VH8-T35/BL - HG-VH8-T35/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details
COMBINATION HINGE - HG-VH8-N/WT - HG-VH8-N/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details
TABLETOP PIANO HINGE - HG-MH1100BR - HG-MH1100BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE - HG-PA202-20 - HG-PA202-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details