Sugatsune America, Inc. STAINLESS STEEL PIANO HINGE - LSD-30-300 LSD-30-300

Description
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
Description
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
Datasheet
Datasheet Summary
Powered by GS/AI

The LSD-30-300 is a 300 mm long stainless steel piano hinge with double-folded construction and crimped knuckles that prevent pin removal, while the hinge pin does not occupy the crimped sections. It measures 46.3 mm in width and 14 mm in thickness, with a satin finish. The hinge has two mounting holes spaced 3.5 mm from each edge and weighs 1.2 grams per unit, supplied in boxes of 20.

Datasheet Summary
Powered by GS/AI

The LSD-30-300 is a 300 mm long stainless steel piano hinge with double-folded construction and crimped knuckles that prevent pin removal, while the hinge pin does not occupy the crimped sections. It measures 46.3 mm in width and 14 mm in thickness, with a satin finish. The hinge has two mounting holes spaced 3.5 mm from each edge and weighs 1.2 grams per unit, supplied in boxes of 20.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL PIANO HINGE - LSD-30-300
LSD-30-300
STAINLESS STEEL PIANO HINGE - LSD-30-300 LSD-30-300
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends

  • Double folded construction provides extra rigidity
  • The knuckles on both ends are crimped to prevent the pin from being removed
  • The hinge pin does not occupy the crimped knuckles on both ends
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSD-30-300
Product Name STAINLESS STEEL PIANO HINGE - LSD-30-300
Hinge Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

316 STAINLESS STEEL HINGE - 27800 - 27800 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 5
View Details
TORQUE HINGE - HG-TB7R - HG-TB7R - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
LATERAL OPENING DOOR HINGE 14MM - LIN-X450+5 - LIN-X450+5 - Sugatsune America, Inc.
Specs
Length 10.38 inch (264 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
CLEAN ROOM HINGE - AS-HG-CV-65 - AS-HG-CV-65 - Sugatsune America, Inc.
Specs
Length 0.6250 inch (15.87 mm)
Hole Type Round
Number of Holes 4
View Details