Sugatsune America, Inc. GLASS DOOR HINGE BLACK - GS-GH5-BL GS-GH5-BL

Description
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door by one person Sideways adjustment (±2.5 mm) possible after installation of the door Finishes: Chrome, Gold Plated Sold in pairs
Description
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door by one person Sideways adjustment (±2.5 mm) possible after installation of the door Finishes: Chrome, Gold Plated Sold in pairs
Datasheet
Datasheet Summary
Powered by GS/AI

Glass hinge for inset glass doors in glass showcases, sold in pairs, with a black finish. Supports door widths up to 610 mm and heights up to 2100 mm, accommodating door weights up to 50 kg and glass thicknesses of 8 mm to 12 mm. Features temporary holding for single-person installation, ±2.5 mm lateral adjustment after mounting, and an adjustable bottom gap of 3 mm to 5 mm using washers. Compatible with glass bracket GS-GB5 and lock GS-GL5.

Datasheet Summary
Powered by GS/AI

Glass hinge for inset glass doors in glass showcases, sold in pairs, with a black finish. Supports door widths up to 610 mm and heights up to 2100 mm, accommodating door weights up to 50 kg and glass thicknesses of 8 mm to 12 mm. Features temporary holding for single-person installation, ±2.5 mm lateral adjustment after mounting, and an adjustable bottom gap of 3 mm to 5 mm using washers. Compatible with glass bracket GS-GB5 and lock GS-GL5.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE BLACK - GS-GH5-BL - GS-GH5-BL - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE BLACK - GS-GH5-BL
GS-GH5-BL
GLASS DOOR HINGE BLACK - GS-GH5-BL GS-GH5-BL
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door by one person Sideways adjustment (±2.5 mm) possible after installation of the door Finishes: Chrome, Gold Plated Sold in pairs

  • Hinge for inset glass door for glass showcase
  • Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5
  • Temporary holding feature allows for easy installation of the door by one person
  • Sideways adjustment (±2.5 mm) possible after installation of the door
  • Finishes: Chrome, Gold Plated
  • Sold in pairs
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GS-GH5-BL
Product Name GLASS DOOR HINGE BLACK - GS-GH5-BL
Length 0.6875 inch (17.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - KHA-30C - KHA-30C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
QUICK RELEASE HINGE - HG-OTB100 - HG-OTB100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details