GH-456C/GA -- GLASS DOOR HINGE W/ CATCH - GH-456C/GA
Sugatsune America, Inc.
GLASS DOOR HINGE W/ CATCH - GH-456C/GA
GH-456C/GA
Description
Glass hinge with catch
For overlay use
Suitable for showcases
Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Description
Glass hinge with catch
For overlay use
Suitable for showcases
Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Email Supplier
Datasheet
Suppliers
Glass hinge with catch
For overlay use
Suitable for showcases
Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
- Glass hinge with catch
- For overlay use
- Suitable for showcases
- Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
GH-456C/GA |
|
Product Name
|
GLASS DOOR HINGE W/ CATCH - GH-456C/GA |
|
Length
|
2.19 inch (55.56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
1.31 inch (33.34 mm)
Leaf Material
Plastic; Polyacetal
Material Finish
Black
View Details
Hinge Type
Quick-release
Length
0.3125 inch (7.94 mm)
Hole Type
Round
View Details
Hinge Type
Constant Torque Friction Hinge
Length
2.38 inch (60.32 mm)
Hole Type
Round
View Details
Hinge Type
Quick-release
Length
1.62 inch (41.27 mm)
Hole Type
Round
View Details