Sugatsune America, Inc. OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T H360-C26-26T

Description
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.
Datasheet
Description
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T - H360-C26-26T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T
H360-C26-26T
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T H360-C26-26T
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 30 mm (1-3/16")
  • Clip on type for easy installation.
  • Successfully passed 200,000 cycles test
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H360-C26-26T
Product Name OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-75ARP - HG-S-75ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.94 inch (125 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (UNDER PANEL MOUNT) - HG-JHM9-U-WT - HG-JHM9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80WT - HG-JHM20T-80WT - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
CLEAN ROOM TORQUE HINGE - HG-CVT100-20 - HG-CVT100-20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details