Sugatsune America, Inc. BUTT HINGE - KHA-30C KHA-30C

Description
Screw holes are not countersunk
Description
Screw holes are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

The KHA-30C is a butt hinge made of 304 stainless steel with a polished finish, featuring non-countersunk screw holes. It has a height of 30 mm (1-3/16 inches), with P1=7.0 mm, P2=16 mm, and P3=16 mm. The hinge contains 3 knuckles and weighs 3 grams per unit. It is sold in boxes of 200 pieces and cartons of 800 pieces.

Datasheet Summary
Powered by GS/AI

The KHA-30C is a butt hinge made of 304 stainless steel with a polished finish, featuring non-countersunk screw holes. It has a height of 30 mm (1-3/16 inches), with P1=7.0 mm, P2=16 mm, and P3=16 mm. The hinge contains 3 knuckles and weighs 3 grams per unit. It is sold in boxes of 200 pieces and cartons of 800 pieces.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - KHA-30C - KHA-30C - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - KHA-30C
KHA-30C
BUTT HINGE - KHA-30C KHA-30C
Screw holes are not countersunk

  • Screw holes are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number KHA-30C
Product Name BUTT HINGE - KHA-30C
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3030 - AS-HG-AL-NL3030 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
GLASS HINGE 24K GOLD - GS-GH50-GP - GS-GH50-GP - Sugatsune America, Inc.
Specs
Length 1.12 inch (28.57 mm)
Hole Type Round
Number of Holes 2
View Details
LIFT ASSIST HINGE - HG-PA182-9 - HG-PA182-9 - Sugatsune America, Inc.
Specs
Length 7.06 inch (179 mm)
Hole Type Round
Number of Holes 8
View Details
Soft-Close Gravity Hinge - HG-JG150L-CR - HG-JG150L-CR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Leaf Material Plastic; Zinc Alloy, ABS
Material Finish Chrome
View Details