Sugatsune America, Inc. STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P GH-34/8/S-P

Description
Half overlay Hinge for glass/acrylic doors
Description
Half overlay Hinge for glass/acrylic doors
Datasheet
Datasheet Summary
Powered by GS/AI

Half-overlay hinge for glass or acrylic doors with a door thickness range of 4 to 6 mm, maximum door size of 450 mm wide by 700 mm high, and a maximum door weight capacity of 4 kg per pair. The hinge includes a 304 stainless steel arm and pin, an anodized aluminum plate, PVC washers, and 304 stainless steel screws. The overlay distance is 6 mm for 6 mm glass thickness. Weight is 21 g per unit. Package includes 100 pieces per box and 600 per carton.

Datasheet Summary
Powered by GS/AI

Half-overlay hinge for glass or acrylic doors with a door thickness range of 4 to 6 mm, maximum door size of 450 mm wide by 700 mm high, and a maximum door weight capacity of 4 kg per pair. The hinge includes a 304 stainless steel arm and pin, an anodized aluminum plate, PVC washers, and 304 stainless steel screws. The overlay distance is 6 mm for 6 mm glass thickness. Weight is 21 g per unit. Package includes 100 pieces per box and 600 per carton.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P - GH-34/8/S-P - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P
GH-34/8/S-P
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P GH-34/8/S-P
Half overlay Hinge for glass/acrylic doors

  • Half overlay
  • Hinge for glass/acrylic doors
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-34/8/S-P
Product Name STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P
Length 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-50ARP - HG-S-50ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.94 inch (100 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR4040 - AS-HG-AL-NR4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
LATERAL OPENING DOOR HINGE - LIN-X600 - LIN-X600 - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details