Sugatsune America, Inc. GLASS DOOR HINGE - GH-450/CR GH-450/CR

Description
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness
Description
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness
Datasheet
Datasheet Summary
Powered by GS/AI

GH-450/CR is a glass door hinge with catch designed for inset installation in showcases, accommodating 5 mm glass thickness using three spacers, with a maximum door weight of 15 kg (33 lbs). It features vertical adjustability of ±1 mm and horizontal adjustability of ±1.2 mm. The hinge includes a brass fixing plate, satin nickel finish, polyamide glass adjustment block, rubber pad, and polypropylene spacer. The part weighs 212 g and is packaged 10 per box and 40 per carton.

Datasheet Summary
Powered by GS/AI

GH-450/CR is a glass door hinge with catch designed for inset installation in showcases, accommodating 5 mm glass thickness using three spacers, with a maximum door weight of 15 kg (33 lbs). It features vertical adjustability of ±1 mm and horizontal adjustability of ±1.2 mm. The hinge includes a brass fixing plate, satin nickel finish, polyamide glass adjustment block, rubber pad, and polypropylene spacer. The part weighs 212 g and is packaged 10 per box and 40 per carton.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE - GH-450/CR - GH-450/CR - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE - GH-450/CR
GH-450/CR
GLASS DOOR HINGE - GH-450/CR GH-450/CR
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness

  • Glass hinge with catch
  • For Inset use
  • Suitable for showcases
  • Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
  • Spacer included to accommodate different glass thickness
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-450/CR
Product Name GLASS DOOR HINGE - GH-450/CR
Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, WHITE - HG-JHM14-S-15WT - HG-JHM14-S-15WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
CONCEALED HINGE - H160-C34/0 - H160-C34/0 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
GLASS DOOR HINGE W/ CATCH - GH-456C/CR - GH-456C/CR - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details