Sugatsune America, Inc. BUTT HINGE (W/BUSHING) - D-S-51A D-S-51A

Description
Stainless steel hinge with polyacetal bushing
Description
Stainless steel hinge with polyacetal bushing
Datasheet
Datasheet Summary
Powered by GS/AI

D-S-51A is a butt hinge with a polyacetal bushing, constructed of 304 stainless steel with a satin finish. It has a height of 51 mm (2-1/64"), with body dimensions H1=7.5 mm, H2=36 mm, H3=39.0 mm, W1=7.0 mm, W2=4.2 mm, W3=6.2 mm, and a thickness of 1.3 mm. The bushing has a bore diameter of 3 mm. The hinge includes 4 screw holes and weighs 27.4 grams per unit. It is sold in boxes of 1000 pcs.

Datasheet Summary
Powered by GS/AI

D-S-51A is a butt hinge with a polyacetal bushing, constructed of 304 stainless steel with a satin finish. It has a height of 51 mm (2-1/64"), with body dimensions H1=7.5 mm, H2=36 mm, H3=39.0 mm, W1=7.0 mm, W2=4.2 mm, W3=6.2 mm, and a thickness of 1.3 mm. The bushing has a bore diameter of 3 mm. The hinge includes 4 screw holes and weighs 27.4 grams per unit. It is sold in boxes of 1000 pcs.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (W/BUSHING) - D-S-51A
D-S-51A
BUTT HINGE (W/BUSHING) - D-S-51A D-S-51A
Stainless steel hinge with polyacetal bushing

  • Stainless steel hinge with polyacetal bushing
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number D-S-51A
Product Name BUTT HINGE (W/BUSHING) - D-S-51A
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210N - HG-LSC210N - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-14T - 360-C26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
DETENT TORQUE HINGE - HG-DTA4-L - HG-DTA4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details